PacTec Enclosure, Desktop, Plastic, Bone; Body Color Pactec PS-47-200 BONE KIT

Description
ENCLOSURE, DESKTOP, PLASTIC, BONE; Body Color:Bone; Enclosure Material:Plastic; Enclosure Type:Desktop; External Depth:6.8"; External Depth - Imperial:6.786"; External Height:1.8"; External Height - Imperial:1.8"; External Width:4.5"RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, DESKTOP, PLASTIC, BONE; Body Color:Bone; Enclosure Material:Plastic; Enclosure Type:Desktop; External Depth:6.8"; External Depth - Imperial:6.786"; External Height:1.8"; External Height - Imperial:1.8"; External Width:4.5"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Desktop, Plastic, Bone; Body Color Pactec - 61H7346 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Desktop, Plastic, Bone; Body Color Pactec
61H7346
Enclosure, Desktop, Plastic, Bone; Body Color Pactec 61H7346
ENCLOSURE, DESKTOP, PLASTIC, BONE; Body Color:Bone; Enclosure Material:Plastic; Enclosure Type:Desktop; External Depth:6.8"; External Depth - Imperial:6.786"; External Height:1.8"; External Height - Imperial:1.8"; External Width:4.5"RoHS Compliant: Yes

ENCLOSURE, DESKTOP, PLASTIC, BONE; Body Color:Bone; Enclosure Material:Plastic; Enclosure Type:Desktop; External Depth:6.8"; External Depth - Imperial:6.786"; External Height:1.8"; External Height - Imperial:1.8"; External Width:4.5"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 61H7346
Product Name Enclosure, Desktop, Plastic, Bone; Body Color Pactec
Material Plastic Laminate
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
Door cabinets - R5AJE-3002 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty
Material Steel
View Details
Endoscope Storage Cabinet - CleanShield™ ACCSES06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details