PacTec Enclosure, Desk Top, Plastic, Black; Enclosure Type Pactec PS-47-200 BLACK KIT

Description
ENCLOSURE, DESK TOP, PLASTIC, BLACK; Enclosure Type:Desktop; Enclosure Material:Plastic; External Height - Metric:45.72mm; External Width - Metric:114mm; External Depth - Metric:172mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, DESK TOP, PLASTIC, BLACK; Enclosure Type:Desktop; Enclosure Material:Plastic; External Height - Metric:45.72mm; External Width - Metric:114mm; External Depth - Metric:172mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Desk Top, Plastic, Black; Enclosure Type Pactec - 07H3027 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Desk Top, Plastic, Black; Enclosure Type Pactec
07H3027
Enclosure, Desk Top, Plastic, Black; Enclosure Type Pactec 07H3027
ENCLOSURE, DESK TOP, PLASTIC, BLACK; Enclosure Type:Desktop; Enclosure Material:Plastic; External Height - Metric:45.72mm; External Width - Metric:114mm; External Depth - Metric:172mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, DESK TOP, PLASTIC, BLACK; Enclosure Type:Desktop; Enclosure Material:Plastic; External Height - Metric:45.72mm; External Width - Metric:114mm; External Depth - Metric:172mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 07H3027
Product Name Enclosure, Desk Top, Plastic, Black; Enclosure Type Pactec
Length 1.8 inch (45.72 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Emc Shielded 19” Rack Mount Enclosure - AUXRE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 44 to 177 inch (1118 to 4496 mm)
Width 430 inch (10922 mm)
Depth 160 to 500 inch (4064 to 12700 mm)
View Details