PacTec Enclosure, Desktop, Plastic, Black; Enclosure Type Pactec PS-36-150 BLACK KIT

Description
ENCLOSURE, DESKTOP, PLASTIC, BLACK; Enclosure Type:Desktop; Enclosure Material:Plastic; External Height - Metric:38.1mm; External Width - Metric:86mm; External Depth - Metric:147mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, DESKTOP, PLASTIC, BLACK; Enclosure Type:Desktop; Enclosure Material:Plastic; External Height - Metric:38.1mm; External Width - Metric:86mm; External Depth - Metric:147mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Desktop, Plastic, Black; Enclosure Type Pactec - 07H3025 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Desktop, Plastic, Black; Enclosure Type Pactec
07H3025
Enclosure, Desktop, Plastic, Black; Enclosure Type Pactec 07H3025
ENCLOSURE, DESKTOP, PLASTIC, BLACK; Enclosure Type:Desktop; Enclosure Material:Plastic; External Height - Metric:38.1mm; External Width - Metric:86mm; External Depth - Metric:147mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, DESKTOP, PLASTIC, BLACK; Enclosure Type:Desktop; Enclosure Material:Plastic; External Height - Metric:38.1mm; External Width - Metric:86mm; External Depth - Metric:147mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 07H3025
Product Name Enclosure, Desktop, Plastic, Black; Enclosure Type Pactec
Length 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 109-415 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Operator Protection Microscope Enclosure - AC648TMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details
Junction Boxes - 117474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details