PacTec Enclosure, Desktop, Plastic, Black; Enclosure Type Pactec PS-24-150 BLACK KIT

Description
ENCLOSURE, DESKTOP, PLASTIC, BLACK; Enclosure Type:Desktop; Enclosure Material:Plastic; External Height - Metric:44.07mm; External Width - Metric:53mm; External Depth - Metric:104mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, DESKTOP, PLASTIC, BLACK; Enclosure Type:Desktop; Enclosure Material:Plastic; External Height - Metric:44.07mm; External Width - Metric:53mm; External Depth - Metric:104mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Desktop, Plastic, Black; Enclosure Type Pactec - 07H3024 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Desktop, Plastic, Black; Enclosure Type Pactec
07H3024
Enclosure, Desktop, Plastic, Black; Enclosure Type Pactec 07H3024
ENCLOSURE, DESKTOP, PLASTIC, BLACK; Enclosure Type:Desktop; Enclosure Material:Plastic; External Height - Metric:44.07mm; External Width - Metric:53mm; External Depth - Metric:104mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, DESKTOP, PLASTIC, BLACK; Enclosure Type:Desktop; Enclosure Material:Plastic; External Height - Metric:44.07mm; External Width - Metric:53mm; External Depth - Metric:104mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 07H3024
Product Name Enclosure, Desktop, Plastic, Black; Enclosure Type Pactec
Length 1.74 inch (44.07 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
Small Enclosures - General Purpose Metal - 1411Q - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 7 inch (178 mm)
Width 5 inch (127 mm)
View Details
4 suppliers
Bulk Handling Enclosure - PowderSafe™ AC794BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details