PacTec Enclosure, Wallmount, Pc, Grey; Enclosure Type Pactec OD56-2.5

Description
ENCLOSURE, WALLMOUNT, PC, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:67.7mm; External Width - Metric:153.8mm; External Depth - Metric:129.1mm; IP Rating:IP65; Body Color:Grey
Description
ENCLOSURE, WALLMOUNT, PC, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:67.7mm; External Width - Metric:153.8mm; External Depth - Metric:129.1mm; IP Rating:IP65; Body Color:Grey

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wallmount, Pc, Grey; Enclosure Type Pactec - 08J0679 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wallmount, Pc, Grey; Enclosure Type Pactec
08J0679
Enclosure, Wallmount, Pc, Grey; Enclosure Type Pactec 08J0679
ENCLOSURE, WALLMOUNT, PC, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:67.7mm; External Width - Metric:153.8mm; External Depth - Metric:129.1mm; IP Rating:IP65; Body Color:Grey

ENCLOSURE, WALLMOUNT, PC, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbonate; External Height - Metric:67.7mm; External Width - Metric:153.8mm; External Depth - Metric:129.1mm; IP Rating:IP65; Body Color:Grey

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 08J0679
Product Name Enclosure, Wallmount, Pc, Grey; Enclosure Type Pactec
Length 2.67 inch (67.7 mm)
Width 6.06 inch (154 mm)
Depth 5.08 inch (129 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 22.64 inch (575 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JF9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 20 inch (508 mm)
View Details
4 suppliers