PacTec Enclosure, Wall Mount, Plastic, Gray; Enclosure Type Pactec OD-56

Description
ENCLOSURE, WALL MOUNT, PLASTIC, GRAY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:39.24mm; External Width - Metric:129mm; External Depth - Metric:154mm; IP Rating:-; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, WALL MOUNT, PLASTIC, GRAY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:39.24mm; External Width - Metric:129mm; External Depth - Metric:154mm; IP Rating:-; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Plastic, Gray; Enclosure Type Pactec - 07H3022 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Plastic, Gray; Enclosure Type Pactec
07H3022
Enclosure, Wall Mount, Plastic, Gray; Enclosure Type Pactec 07H3022
ENCLOSURE, WALL MOUNT, PLASTIC, GRAY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:39.24mm; External Width - Metric:129mm; External Depth - Metric:154mm; IP Rating:-; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PLASTIC, GRAY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbonate; External Height - Metric:39.24mm; External Width - Metric:129mm; External Depth - Metric:154mm; IP Rating:-; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Electronic; Polycarbonate 94V-2; Gray; 6 in.; 1.5 in.; 5 in.; IP 67 - 70079836 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure, Electronic; Polycarbonate 94V-2; Gray; 6 in.; 1.5 in.; 5 in.; IP 67
70079836
Enclosure, Electronic; Polycarbonate 94V-2; Gray; 6 in.; 1.5 in.; 5 in.; IP 67 70079836
Electronic Enclosure, Polycarbonate 94 V-2 Body Material. OD — New outdoor/IP rated enclosures. Ideal for harsh environments. Sturdy flanges allow the enclosure to mount to almost any surface. Polycarbonate material. Gray finish. IP 67 rating.

Electronic Enclosure, Polycarbonate 94 V-2 Body Material.
OD — New outdoor/IP rated enclosures. Ideal for harsh environments. Sturdy flanges allow the enclosure to mount to almost any surface. Polycarbonate material.
Gray finish. IP 67 rating.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 07H3022 70079836
Product Name Enclosure, Wall Mount, Plastic, Gray; Enclosure Type Pactec Enclosure, Electronic; Polycarbonate 94V-2; Gray; 6 in.; 1.5 in.; 5 in.; IP 67
Length 1.54 inch (39.24 mm) 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TG Series Enclosures - 201-006-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.38 inch (162 mm)
View Details
2 suppliers
Heat-Sink Aluminum Enclosure - HY Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; PC Enclosures
Shape Rectangular
Length 9.06 to 16.93 inch (230 to 430 mm)
View Details