PacTec Enclosure, Electronic; Polycarbonate (HB); Light Gray; 6.054 in.; 2.667 in. OD-56-2.5

Description
Electronic Enclosure, Polycarbonate (HB) Body Material OD — New outdoor/IP rated enclosures. Ideal for harsh environments. Sturdy flanges allow the enclosure to mount to almost any surface. Polycarbonate material. Polycarbonate (HB) with UV stabilizer material.
Description
Electronic Enclosure, Polycarbonate (HB) Body Material OD — New outdoor/IP rated enclosures. Ideal for harsh environments. Sturdy flanges allow the enclosure to mount to almost any surface. Polycarbonate material. Polycarbonate (HB) with UV stabilizer material.

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Electronic; Polycarbonate (HB); Light Gray; 6.054 in.; 2.667 in. - 70079843 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure, Electronic; Polycarbonate (HB); Light Gray; 6.054 in.; 2.667 in.
70079843
Enclosure, Electronic; Polycarbonate (HB); Light Gray; 6.054 in.; 2.667 in. 70079843
Electronic Enclosure, Polycarbonate (HB) Body Material OD — New outdoor/IP rated enclosures. Ideal for harsh environments. Sturdy flanges allow the enclosure to mount to almost any surface. Polycarbonate material. Polycarbonate (HB) with UV stabilizer material.

Electronic Enclosure, Polycarbonate (HB) Body Material
OD — New outdoor/IP rated enclosures. Ideal for harsh environments. Sturdy flanges allow the enclosure to mount to almost any surface. Polycarbonate material.
Polycarbonate (HB) with UV stabilizer material.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70079843
Product Name Enclosure, Electronic; Polycarbonate (HB); Light Gray; 6.054 in.; 2.667 in.
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0127 - Newark, An Avnet Company
Specs
Length 0.7870 inch (19.99 mm)
Width 1.59 inch (40.3 mm)
Depth 3.16 inch (80.3 mm)
View Details
TK Series Enclosures - 127-403 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
4 suppliers