PacTec Enclosure, Industrial, Polycarbonate, Grey; Enclosure Type Pactec OD-56-2.0

Description
ENCLOSURE, INDUSTRIAL, POLYCARBONATE, GREY; Enclosure Type:Industrial; Enclosure Material:Polycarbona te; External Height - Metric:51.9mm; External Width - Metric:129mm; External Depth - Metric:154mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INDUSTRIAL, POLYCARBONATE, GREY; Enclosure Type:Industrial; Enclosure Material:Polycarbona te; External Height - Metric:51.9mm; External Width - Metric:129mm; External Depth - Metric:154mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Industrial, Polycarbonate, Grey; Enclosure Type Pactec - 10J9502 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Industrial, Polycarbonate, Grey; Enclosure Type Pactec
10J9502
Enclosure, Industrial, Polycarbonate, Grey; Enclosure Type Pactec 10J9502
ENCLOSURE, INDUSTRIAL, POLYCARBONATE, GREY; Enclosure Type:Industrial; Enclosure Material:Polycarbona te; External Height - Metric:51.9mm; External Width - Metric:129mm; External Depth - Metric:154mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, INDUSTRIAL, POLYCARBONATE, GREY; Enclosure Type:Industrial; Enclosure Material:Polycarbonate; External Height - Metric:51.9mm; External Width - Metric:129mm; External Depth - Metric:154mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Electronic; Polycarbonate (HB); Light Gray; 7.571 in.; 2.045 in. - 70079842 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure, Electronic; Polycarbonate (HB); Light Gray; 7.571 in.; 2.045 in.
70079842
Enclosure, Electronic; Polycarbonate (HB); Light Gray; 7.571 in.; 2.045 in. 70079842
Electronic Enclosure, Polycarbonate (HB) Body Material OD — New outdoor/IP rated enclosures. Ideal for harsh environments. Sturdy flanges allow the enclosure to mount to almost any surface. Polycarbonate material. Polycarbonate (HB) with UV stabilizer material.

Electronic Enclosure, Polycarbonate (HB) Body Material
OD — New outdoor/IP rated enclosures. Ideal for harsh environments. Sturdy flanges allow the enclosure to mount to almost any surface. Polycarbonate material.
Polycarbonate (HB) with UV stabilizer material.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 10J9502 70079842
Product Name Enclosure, Industrial, Polycarbonate, Grey; Enclosure Type Pactec Enclosure, Electronic; Polycarbonate (HB); Light Gray; 7.571 in.; 2.045 in.
Length 2.04 inch (51.9 mm) 7.57 inch (192 mm)
Width 5.08 inch (129 mm) 5.07 inch (129 mm)
Depth 6.06 inch (154 mm)
Material Polycarbonate; Polycarbonate Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details