PacTec Enclosure, Electronic; Polycarbonate 94V-2; Gray; Cap Screw; 5.1 in.; 1.5 in. OD-45

Description
Electronic Enclosure, Polycarbonate 94 V-2 Body Material. OD — New outdoor/IP rated enclosures. Ideal for harsh environments. Sturdy flanges allow the enclosure to mount to almost any surface. Polycarbonate material. Gray finish. IP 67 rating.
Datasheet
Description
Electronic Enclosure, Polycarbonate 94 V-2 Body Material. OD — New outdoor/IP rated enclosures. Ideal for harsh environments. Sturdy flanges allow the enclosure to mount to almost any surface. Polycarbonate material. Gray finish. IP 67 rating.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Electronic; Polycarbonate 94V-2; Gray; Cap Screw; 5.1 in.; 1.5 in. - 70079835 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure, Electronic; Polycarbonate 94V-2; Gray; Cap Screw; 5.1 in.; 1.5 in.
70079835
Enclosure, Electronic; Polycarbonate 94V-2; Gray; Cap Screw; 5.1 in.; 1.5 in. 70079835
Electronic Enclosure, Polycarbonate 94 V-2 Body Material. OD — New outdoor/IP rated enclosures. Ideal for harsh environments. Sturdy flanges allow the enclosure to mount to almost any surface. Polycarbonate material. Gray finish. IP 67 rating.

Electronic Enclosure, Polycarbonate 94 V-2 Body Material.
OD — New outdoor/IP rated enclosures. Ideal for harsh environments. Sturdy flanges allow the enclosure to mount to almost any surface. Polycarbonate material.
Gray finish. IP 67 rating.

Supplier's Site
Enclosure, Wall Mount, Polycarbonate, Gray; Enclosure Type Pactec - 07H3021 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Polycarbonate, Gray; Enclosure Type Pactec
07H3021
Enclosure, Wall Mount, Polycarbonate, Gray; Enclosure Type Pactec 07H3021
ENCLOSURE, WALL MOUNT, POLYCARBONATE, GRAY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:39.27mm; External Width - Metric:79mm; External Depth - Metric:132mm; IP Rating:-; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, POLYCARBONATE, GRAY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbonate; External Height - Metric:39.27mm; External Width - Metric:79mm; External Depth - Metric:132mm; IP Rating:-; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 70079835 07H3021
Product Name Enclosure, Electronic; Polycarbonate 94V-2; Gray; Cap Screw; 5.1 in.; 1.5 in. Enclosure, Wall Mount, Polycarbonate, Gray; Enclosure Type Pactec
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Enclosures - technoDISC - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Round
Length 4.33 to 7.48 inch (110 to 190 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Type Electronic and Instrument Enclosures (optional feature); Operator Station (optional feature); Pushbutton Enclosures (optional feature); Rack Enclosures (optional feature); Junction Box (optional feature); Modular enclosure (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details