PacTec Enclosure, Industrial, Polycarbonate, Grey; Enclosure Type Pactec OD-43-K

Description
ENCLOSURE, INDUSTRIAL, POLYCARBONATE, GREY; Enclosure Type:Industrial; Enclosure Material:Polycarbona te; External Height - Metric:42.65mm; External Width - Metric:84mm; External Depth - Metric:102mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INDUSTRIAL, POLYCARBONATE, GREY; Enclosure Type:Industrial; Enclosure Material:Polycarbona te; External Height - Metric:42.65mm; External Width - Metric:84mm; External Depth - Metric:102mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Industrial, Polycarbonate, Grey; Enclosure Type Pactec - 73T5162 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Industrial, Polycarbonate, Grey; Enclosure Type Pactec
73T5162
Enclosure, Industrial, Polycarbonate, Grey; Enclosure Type Pactec 73T5162
ENCLOSURE, INDUSTRIAL, POLYCARBONATE, GREY; Enclosure Type:Industrial; Enclosure Material:Polycarbona te; External Height - Metric:42.65mm; External Width - Metric:84mm; External Depth - Metric:102mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, INDUSTRIAL, POLYCARBONATE, GREY; Enclosure Type:Industrial; Enclosure Material:Polycarbonate; External Height - Metric:42.65mm; External Width - Metric:84mm; External Depth - Metric:102mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 73T5162
Product Name Enclosure, Industrial, Polycarbonate, Grey; Enclosure Type Pactec
Length 1.68 inch (42.65 mm)
Width 3.31 inch (84 mm)
Depth 4.02 inch (102 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228919 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.95 inch (75 mm)
Width 2.95 inch (75 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Plastic Enclosures - General Purpose - 001115 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.13 inch (105 mm)
Width 2.36 inch (59.94 mm)
View Details
2 suppliers