PacTec Enclosure, Industrial, Polycarbonate, Grey; Enclosure Type Pactec OD-36-2.0

Description
ENCLOSURE, INDUSTRIAL, POLYCARBONATE, GREY; Enclosure Type:Industrial; Enclosure Material:Polycarbona te; External Height - Metric:52.8mm; External Width - Metric:91mm; External Depth - Metric:154mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INDUSTRIAL, POLYCARBONATE, GREY; Enclosure Type:Industrial; Enclosure Material:Polycarbona te; External Height - Metric:52.8mm; External Width - Metric:91mm; External Depth - Metric:154mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Industrial, Polycarbonate, Grey; Enclosure Type Pactec - 10J9499 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Industrial, Polycarbonate, Grey; Enclosure Type Pactec
10J9499
Enclosure, Industrial, Polycarbonate, Grey; Enclosure Type Pactec 10J9499
ENCLOSURE, INDUSTRIAL, POLYCARBONATE, GREY; Enclosure Type:Industrial; Enclosure Material:Polycarbona te; External Height - Metric:52.8mm; External Width - Metric:91mm; External Depth - Metric:154mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, INDUSTRIAL, POLYCARBONATE, GREY; Enclosure Type:Industrial; Enclosure Material:Polycarbonate; External Height - Metric:52.8mm; External Width - Metric:91mm; External Depth - Metric:154mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 10J9499
Product Name Enclosure, Industrial, Polycarbonate, Grey; Enclosure Type Pactec
Length 2.08 inch (52.8 mm)
Width 3.58 inch (91 mm)
Depth 6.06 inch (154 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228933 - RS Components, Ltd.
Specs
Shape Rectangular
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455K1201BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 4.72 inch (120 mm)
View Details
5 suppliers