PacTec Enclosure, Desktop, Plastic, Bone; Enclosure Type Pactec LH75-130 BONE KIT

Description
ENCLOSURE, DESKTOP, PLASTIC, BONE; Enclosure Type:Desktop; Enclosure Material:Plastic; External Height - Metric:38.1mm; External Width - Metric:0mm; IP Rating:-; Body Color:Bone; NEMA Rating:-; External Height - Imperial:1.5" RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, DESKTOP, PLASTIC, BONE; Enclosure Type:Desktop; Enclosure Material:Plastic; External Height - Metric:38.1mm; External Width - Metric:0mm; IP Rating:-; Body Color:Bone; NEMA Rating:-; External Height - Imperial:1.5" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Desktop, Plastic, Bone; Enclosure Type Pactec - 91F5288 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Desktop, Plastic, Bone; Enclosure Type Pactec
91F5288
Enclosure, Desktop, Plastic, Bone; Enclosure Type Pactec 91F5288
ENCLOSURE, DESKTOP, PLASTIC, BONE; Enclosure Type:Desktop; Enclosure Material:Plastic; External Height - Metric:38.1mm; External Width - Metric:0mm; IP Rating:-; Body Color:Bone; NEMA Rating:-; External Height - Imperial:1.5" RoHS Compliant: Yes

ENCLOSURE, DESKTOP, PLASTIC, BONE; Enclosure Type:Desktop; Enclosure Material:Plastic; External Height - Metric:38.1mm; External Width - Metric:0mm; IP Rating:-; Body Color:Bone; NEMA Rating:-; External Height - Imperial:1.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 91F5288
Product Name Enclosure, Desktop, Plastic, Bone; Enclosure Type Pactec
Length 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Desktop and Portable Aluminum Enclosures - Technomet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 2.95 to 5.9 inch (74.93 to 150 mm)
View Details