PacTec Enclosure, Desktop, Plastic, Bone; Enclosure Type Pactec LH68-175 BONE KIT

Description
ENCLOSURE, DESKTOP, PLASTIC, BONE; Enclosure Type:Desktop; Enclosure Material:Plastic; External Height - Metric:44.45mm; External Width - Metric:160mm; External Depth - Metric:198mm; IP Rating:-; Body Color:Bone; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, DESKTOP, PLASTIC, BONE; Enclosure Type:Desktop; Enclosure Material:Plastic; External Height - Metric:44.45mm; External Width - Metric:160mm; External Depth - Metric:198mm; IP Rating:-; Body Color:Bone; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Desktop, Plastic, Bone; Enclosure Type Pactec - 07H3020 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Desktop, Plastic, Bone; Enclosure Type Pactec
07H3020
Enclosure, Desktop, Plastic, Bone; Enclosure Type Pactec 07H3020
ENCLOSURE, DESKTOP, PLASTIC, BONE; Enclosure Type:Desktop; Enclosure Material:Plastic; External Height - Metric:44.45mm; External Width - Metric:160mm; External Depth - Metric:198mm; IP Rating:-; Body Color:Bone; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, DESKTOP, PLASTIC, BONE; Enclosure Type:Desktop; Enclosure Material:Plastic; External Height - Metric:44.45mm; External Width - Metric:160mm; External Depth - Metric:198mm; IP Rating:-; Body Color:Bone; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 07H3020
Product Name Enclosure, Desktop, Plastic, Bone; Enclosure Type Pactec
Length 1.75 inch (44.45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Open-Closing Control Box - FCW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Shape Rectangular
Length 5.91 to 23.62 inch (150 to 600 mm)
View Details
Adaptable Boxes - 1219691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details