PacTec Enclosure, Desk Top, Plastic, Bone; Enclosure Type Pactec LH64-200 BONE KIT

Description
ENCLOSURE, DESK TOP, PLASTIC, BONE; Enclosure Type:Desktop; Enclosure Material:Plastic; External Height - Metric:57.1mm; External Width - Metric:154mm; External Depth - Metric:108mm; IP Rating:-; Body Color:Bone; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, DESK TOP, PLASTIC, BONE; Enclosure Type:Desktop; Enclosure Material:Plastic; External Height - Metric:57.1mm; External Width - Metric:154mm; External Depth - Metric:108mm; IP Rating:-; Body Color:Bone; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Desk Top, Plastic, Bone; Enclosure Type Pactec - 92F6504 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Desk Top, Plastic, Bone; Enclosure Type Pactec
92F6504
Enclosure, Desk Top, Plastic, Bone; Enclosure Type Pactec 92F6504
ENCLOSURE, DESK TOP, PLASTIC, BONE; Enclosure Type:Desktop; Enclosure Material:Plastic; External Height - Metric:57.1mm; External Width - Metric:154mm; External Depth - Metric:108mm; IP Rating:-; Body Color:Bone; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, DESK TOP, PLASTIC, BONE; Enclosure Type:Desktop; Enclosure Material:Plastic; External Height - Metric:57.1mm; External Width - Metric:154mm; External Depth - Metric:108mm; IP Rating:-; Body Color:Bone; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 92F6504
Product Name Enclosure, Desk Top, Plastic, Bone; Enclosure Type Pactec
Length 2.25 inch (57.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 3.94 inch (100 mm)
Depth 8.66 inch (220 mm)
View Details
Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details