PacTec Enclosure, Desk Top, Plastic, Bone; Enclosure Type Pactec LH43-200 BONE KIT

Description
ENCLOSURE, DESK TOP, PLASTIC, BONE; Enclosure Type:Desktop; Enclosure Material:Plastic; External Height - Metric:44.45mm; External Width - Metric:114mm; External Depth - Metric:78mm; IP Rating:-; Body Color:Bone; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, DESK TOP, PLASTIC, BONE; Enclosure Type:Desktop; Enclosure Material:Plastic; External Height - Metric:44.45mm; External Width - Metric:114mm; External Depth - Metric:78mm; IP Rating:-; Body Color:Bone; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Desk Top, Plastic, Bone; Enclosure Type Pactec - 25H8006 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Desk Top, Plastic, Bone; Enclosure Type Pactec
25H8006
Enclosure, Desk Top, Plastic, Bone; Enclosure Type Pactec 25H8006
ENCLOSURE, DESK TOP, PLASTIC, BONE; Enclosure Type:Desktop; Enclosure Material:Plastic; External Height - Metric:44.45mm; External Width - Metric:114mm; External Depth - Metric:78mm; IP Rating:-; Body Color:Bone; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, DESK TOP, PLASTIC, BONE; Enclosure Type:Desktop; Enclosure Material:Plastic; External Height - Metric:44.45mm; External Width - Metric:114mm; External Depth - Metric:78mm; IP Rating:-; Body Color:Bone; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 25H8006
Product Name Enclosure, Desk Top, Plastic, Bone; Enclosure Type Pactec
Length 1.75 inch (44.45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 111-509 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
3 suppliers
Enclosure, Multipurpose, Asa, White/grey; Enclosure Type Takachi - 38AC2580 - Newark, An Avnet Company
Specs
Length 1.18 inch (30 mm)
Width 5.12 inch (130 mm)
Depth 6.89 inch (175 mm)
View Details