PacTec Enclosure, Desk Top, Plastic, Bone; Enclosure Type Pactec KEU-10 BONE KIT

Description
ENCLOSURE, DESK TOP, PLASTIC, BONE; Enclosure Type:Desktop; Enclosure Material:Plastic; External Height - Metric:101.6mm; External Width - Metric:254mm; External Depth - Metric:203mm; IP Rating:-; Body Color:Bone; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, DESK TOP, PLASTIC, BONE; Enclosure Type:Desktop; Enclosure Material:Plastic; External Height - Metric:101.6mm; External Width - Metric:254mm; External Depth - Metric:203mm; IP Rating:-; Body Color:Bone; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Desk Top, Plastic, Bone; Enclosure Type Pactec - 89F4455 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Desk Top, Plastic, Bone; Enclosure Type Pactec
89F4455
Enclosure, Desk Top, Plastic, Bone; Enclosure Type Pactec 89F4455
ENCLOSURE, DESK TOP, PLASTIC, BONE; Enclosure Type:Desktop; Enclosure Material:Plastic; External Height - Metric:101.6mm; External Width - Metric:254mm; External Depth - Metric:203mm; IP Rating:-; Body Color:Bone; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, DESK TOP, PLASTIC, BONE; Enclosure Type:Desktop; Enclosure Material:Plastic; External Height - Metric:101.6mm; External Width - Metric:254mm; External Depth - Metric:203mm; IP Rating:-; Body Color:Bone; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 89F4455
Product Name Enclosure, Desk Top, Plastic, Bone; Enclosure Type Pactec
Length 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure, Multipurpose, Asa, White/grey; Enclosure Type Takachi - 38AC2584 - Newark, An Avnet Company
Specs
Length 0.7874 inch (20 mm)
Width 2.36 inch (60 mm)
Depth 3.15 inch (80 mm)
View Details
Junction Boxes - 117419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details