PacTec Enclosure, Desk Top, Plastic, Black; Enclosure Type Pactec KE-17 BLACK 94VO KIT

Description
ENCLOSURE, DESK TOP, PLASTIC, BLACK; Enclosure Type:Desktop; Enclosure Material:Plastic; External Height - Metric:68.6mm; External Width - Metric:434mm; External Depth - Metric:220mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, DESK TOP, PLASTIC, BLACK; Enclosure Type:Desktop; Enclosure Material:Plastic; External Height - Metric:68.6mm; External Width - Metric:434mm; External Depth - Metric:220mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Desk Top, Plastic, Black; Enclosure Type Pactec - 91F5218 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Desk Top, Plastic, Black; Enclosure Type Pactec
91F5218
Enclosure, Desk Top, Plastic, Black; Enclosure Type Pactec 91F5218
ENCLOSURE, DESK TOP, PLASTIC, BLACK; Enclosure Type:Desktop; Enclosure Material:Plastic; External Height - Metric:68.6mm; External Width - Metric:434mm; External Depth - Metric:220mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, DESK TOP, PLASTIC, BLACK; Enclosure Type:Desktop; Enclosure Material:Plastic; External Height - Metric:68.6mm; External Width - Metric:434mm; External Depth - Metric:220mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 91F5218
Product Name Enclosure, Desk Top, Plastic, Black; Enclosure Type Pactec
Length 2.7 inch (68.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
System enclosure - 850-818/002-005 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 7.68 inch (195 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details