PacTec Enclosure, Handheld, Abs, Black; Enclosure Type Pactec JM22 KIT BLACK

Description
ENCLOSURE, HANDHELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:25.4mm; External Width - Metric:57.7mm; External Depth - Metric:61mm; IP Rating:-; Body Color:Black; NEMA Rating:
Description
ENCLOSURE, HANDHELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:25.4mm; External Width - Metric:57.7mm; External Depth - Metric:61mm; IP Rating:-; Body Color:Black; NEMA Rating:

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Handheld, Abs, Black; Enclosure Type Pactec - 33AC0374 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Handheld, Abs, Black; Enclosure Type Pactec
33AC0374
Enclosure, Handheld, Abs, Black; Enclosure Type Pactec 33AC0374
ENCLOSURE, HANDHELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:25.4mm; External Width - Metric:57.7mm; External Depth - Metric:61mm; IP Rating:-; Body Color:Black; NEMA Rating:

ENCLOSURE, HANDHELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:25.4mm; External Width - Metric:57.7mm; External Depth - Metric:61mm; IP Rating:-; Body Color:Black; NEMA Rating:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 33AC0374
Product Name Enclosure, Handheld, Abs, Black; Enclosure Type Pactec
Length 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 137-011 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers