Altech Corp. Enclosures, Boxes, & Cases 115-409

Description
PS1309-6, 130x94x57mm Enclosure
Request a Quote
Description
PS1309-6, 130x94x57mm Enclosure
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Enclosures, Boxes, & Cases - 115-409 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
115-409
Enclosures, Boxes, & Cases 115-409
PS1309-6, 130x94x57mm Enclosure

PS1309-6, 130x94x57mm Enclosure

Buy Now
Box; Polystyrene; Light Grey; Gray; 5.12 in.; 3.7 in.; 2.24 in.; -40 degC; 70 - 70075172 - Allied Electronics, Inc.
Fort Worth, TX, USA
Box; Polystyrene; Light Grey; Gray; 5.12 in.; 3.7 in.; 2.24 in.; -40 degC; 70
70075172
Box; Polystyrene; Light Grey; Gray; 5.12 in.; 3.7 in.; 2.24 in.; -40 degC; 70 70075172
Polystyrene, Polyurethane Gasket, TK Series Light Gray Enclosure Whenever electrical and electronic components need to be housed in dustproof and watertight, completely insulated and corrosion-free enclosures, Altech/Spelsberg TK series enclosures offer solutions. Enhance the value of your products with their appealing design in a variety of sizes with standard gray or transparent covers in different heights. The exceptional possibilities of subsequent processing (drilling, milling, bonding, lacquering, fitting components) permit virtually all special requirements to be met. Designed for tough industrial environments and a wide variety of applications, TK Enclosures are available with standard gray or tinted transparent covers in several heights. Sidewalls and endwalls are supplied smooth or with knockouts. Precision molded f

Polystyrene, Polyurethane Gasket, TK Series Light Gray Enclosure
Whenever electrical and electronic components need to be housed in dustproof and watertight, completely insulated and corrosion-free enclosures, Altech/Spelsberg TK series enclosures offer solutions. Enhance the value of your products with their appealing design in a variety of sizes with standard gray or transparent covers in different heights. The exceptional possibilities of subsequent processing (drilling, milling, bonding, lacquering, fitting components) permit virtually all special requirements to be met.
Designed for tough industrial environments and a wide variety of applications, TK Enclosures are available with standard gray or tinted transparent covers in several heights. Sidewalls and endwalls are supplied smooth or with knockouts. Precision molded f

Supplier's Site
ALTH Wall Mount - 115-409 - Galco Industrial Electronics
Madison Heights, MI, United States
ALTH Wall Mount
115-409
ALTH Wall Mount 115-409
Enclosure, 5.12in.Hx3.70in.Wx2. 24in.D, N

Enclosure, 5.12in.Hx3.70in.Wx2.24in.D, N

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Galco Industrial Electronics
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 115-409 70075172 115-409
Product Name Enclosures, Boxes, & Cases Box; Polystyrene; Light Grey; Gray; 5.12 in.; 3.7 in.; 2.24 in.; -40 degC; 70 ALTH Wall Mount
Type Junction Box Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
System enclosure - 850-815/002-000 - WAGO
Specs
Length 4.72 inch (120 mm)
Width 11.81 inch (300 mm)
Depth 7.87 inch (200 mm)
View Details
2 suppliers
Sensor Interface Junction Blocks - 2171-CPX-AP-A-EC-M12-ND - DigiKey
Specs
Material Polycarbonate
View Details