PacTec
Hand Held Enclosures
JM-42-039
Description
ENCLOSURE 60X95X25
Request a Quote
Email Supplier
Description
ENCLOSURE 60X95X25
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2423764 |
|
Product Name
|
Hand Held Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
3.98 inch (101 mm)
|
|
Width
|
2.4 inch (61 mm)
|
|
Depth
|
1 inch (25.4 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Type
Electronic and Instrument Enclosures
Length
20 inch (508 mm)
Width
21.4 inch (544 mm)
View Details
4 suppliers
Type
Electronic and Instrument Enclosures; Junction Box
Shape
Rectangular
Length
6.59 to 8.47 inch (167 to 215 mm)
View Details