PacTec Kit, Enclosure; ABS-94HB; PC Bone; 5.4 in.; 0.9 in.; 3.2 in. HRP-9VB-039-K

Description
HRP Series Electronic Enclosures Handheld enclosures. Options include removable panels, battery compartments and recessed areas for labels. ABS 94HB. The width of the material is 3.2 "
Description
HRP Series Electronic Enclosures Handheld enclosures. Options include removable panels, battery compartments and recessed areas for labels. ABS 94HB. The width of the material is 3.2 "

Suppliers

Company
Product
Description
Supplier Links
Kit, Enclosure; ABS-94HB; PC Bone; 5.4 in.; 0.9 in.; 3.2 in. - 70079979 - Allied Electronics, Inc.
Fort Worth, TX, USA
Kit, Enclosure; ABS-94HB; PC Bone; 5.4 in.; 0.9 in.; 3.2 in.
70079979
Kit, Enclosure; ABS-94HB; PC Bone; 5.4 in.; 0.9 in.; 3.2 in. 70079979
HRP Series Electronic Enclosures Handheld enclosures. Options include removable panels, battery compartments and recessed areas for labels. ABS 94HB. The width of the material is 3.2 "

HRP Series Electronic Enclosures
Handheld enclosures. Options include removable panels, battery compartments and recessed areas for labels. ABS 94HB.
The width of the material is 3.2 "

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70079979
Product Name Kit, Enclosure; ABS-94HB; PC Bone; 5.4 in.; 0.9 in.; 3.2 in.
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Enclosures - conFORM - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Junction Box
Shape Rectangular; Square
Length 3.11 to 10.55 inch (78.99 to 268 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Enclosure - 22674275 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details