PacTec Enclosure, Hand Held, Plastic, Bone; Body Color Pactec HPS BONE KIT

Description
ENCLOSURE, HAND HELD, PLASTIC, BONE; Body Color:Bone; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:5.7"; External Depth - Imperial:5.75"; External Height:1.1"; External Height - Imperial:1.117" RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, PLASTIC, BONE; Body Color:Bone; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:5.7"; External Depth - Imperial:5.75"; External Height:1.1"; External Height - Imperial:1.117" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Bone; Body Color Pactec - 89F3940 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Bone; Body Color Pactec
89F3940
Enclosure, Hand Held, Plastic, Bone; Body Color Pactec 89F3940
ENCLOSURE, HAND HELD, PLASTIC, BONE; Body Color:Bone; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:5.7"; External Depth - Imperial:5.75"; External Height:1.1"; External Height - Imperial:1.117" RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, BONE; Body Color:Bone; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:5.7"; External Depth - Imperial:5.75"; External Height:1.1"; External Height - Imperial:1.117" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 89F3940
Product Name Enclosure, Hand Held, Plastic, Bone; Body Color Pactec
Material Plastic Laminate
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
R2V vertical drawer cabinets - RL-5HKG38004N - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Steel
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details