PacTec Enclosure; ABS Plastic; 7.501 in.; 4.000 in. HPLS-9VB-000-K

Description
HPLS Series Electronic Enclosures, ABS Plastic Sloped handheld enclosures. Options include removable panels, battery compartments and recessed areas for labels. ABS 94HB. The enclosure made from ABS plastic material.
Description
HPLS Series Electronic Enclosures, ABS Plastic Sloped handheld enclosures. Options include removable panels, battery compartments and recessed areas for labels. ABS 94HB. The enclosure made from ABS plastic material.

Suppliers

Company
Product
Description
Supplier Links
Enclosure; ABS Plastic; 7.501 in.; 4.000 in. - 70080065 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; ABS Plastic; 7.501 in.; 4.000 in.
70080065
Enclosure; ABS Plastic; 7.501 in.; 4.000 in. 70080065
HPLS Series Electronic Enclosures, ABS Plastic Sloped handheld enclosures. Options include removable panels, battery compartments and recessed areas for labels. ABS 94HB. The enclosure made from ABS plastic material.

HPLS Series Electronic Enclosures, ABS Plastic
Sloped handheld enclosures. Options include removable panels, battery compartments and recessed areas for labels. ABS 94HB.
The enclosure made from ABS plastic material.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70080065
Product Name Enclosure; ABS Plastic; 7.501 in.; 4.000 in.
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Command Enclosures - profiPANEL - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 5.91 to 31.5 inch (150 to 800 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details