PacTec Enclosure, Hand Held, Plastic, Bone; Enclosure Type Pactec HPL-9VB-039-K

Description
ENCLOSURE, HAND HELD, PLASTIC, BONE; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:32.64mm; External Width - Metric:102mm; External Depth - Metric:191mm; IP Rating:-; Body Color:Bone; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, PLASTIC, BONE; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:32.64mm; External Width - Metric:102mm; External Depth - Metric:191mm; IP Rating:-; Body Color:Bone; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Bone; Enclosure Type Pactec - 35C3013 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Bone; Enclosure Type Pactec
35C3013
Enclosure, Hand Held, Plastic, Bone; Enclosure Type Pactec 35C3013
ENCLOSURE, HAND HELD, PLASTIC, BONE; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:32.64mm; External Width - Metric:102mm; External Depth - Metric:191mm; IP Rating:-; Body Color:Bone; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, BONE; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:32.64mm; External Width - Metric:102mm; External Depth - Metric:191mm; IP Rating:-; Body Color:Bone; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Kit, Enclosure; ABS Plastic; 4X Assembly; 7.5 in.; 1.285 in.; 4 in. - 70080062 - Allied Electronics, Inc.
Fort Worth, TX, USA
Kit, Enclosure; ABS Plastic; 4X Assembly; 7.5 in.; 1.285 in.; 4 in.
70080062
Kit, Enclosure; ABS Plastic; 4X Assembly; 7.5 in.; 1.285 in.; 4 in. 70080062
HPL Series Enclosures Handheld enclosures. Options include removable panels, battery compartments and recessed areas for labels. ABS 94HB. 1.285 in. Height and 4.000 in. Width.

HPL Series Enclosures
Handheld enclosures. Options include removable panels, battery compartments and recessed areas for labels. ABS 94HB.
1.285 in. Height and 4.000 in. Width.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 35C3013 70080062
Product Name Enclosure, Hand Held, Plastic, Bone; Enclosure Type Pactec Kit, Enclosure; ABS Plastic; 4X Assembly; 7.5 in.; 1.285 in.; 4 in.
Length 1.29 inch (32.64 mm) 7.5 inch (190 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
Small Enclosures - General Purpose Metal - 1415C - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
4 suppliers
Type B Enclosure - PowderSafe™ AC740C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 48 inch (1219 mm)
View Details