PacTec Enclosure, Hand Held, Plastic, Bone; Enclosure Type Pactec HPL-4AA BONE KIT

Description
ENCLOSURE, HAND HELD, PLASTIC, BONE; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:32.64mm; External Width - Metric:102mm; External Depth - Metric:191mm; IP Rating:-; Body Color:Bone; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, PLASTIC, BONE; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:32.64mm; External Width - Metric:102mm; External Depth - Metric:191mm; IP Rating:-; Body Color:Bone; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Bone; Enclosure Type Pactec - 93F9943 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Bone; Enclosure Type Pactec
93F9943
Enclosure, Hand Held, Plastic, Bone; Enclosure Type Pactec 93F9943
ENCLOSURE, HAND HELD, PLASTIC, BONE; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:32.64mm; External Width - Metric:102mm; External Depth - Metric:191mm; IP Rating:-; Body Color:Bone; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, BONE; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:32.64mm; External Width - Metric:102mm; External Depth - Metric:191mm; IP Rating:-; Body Color:Bone; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 93F9943
Product Name Enclosure, Hand Held, Plastic, Bone; Enclosure Type Pactec
Length 1.29 inch (32.64 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 164-1418J10LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
TK Series Enclosures - 137-015 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers