PacTec Enclosure, Hand Held, Plastic, Black; Enclosure Type Pactec HP-4AA BLACK KIT

Description
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:32.74mm; External Width - Metric:91mm; External Depth - Metric:146mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:32.74mm; External Width - Metric:91mm; External Depth - Metric:146mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Black; Enclosure Type Pactec - 93F9940 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Black; Enclosure Type Pactec
93F9940
Enclosure, Hand Held, Plastic, Black; Enclosure Type Pactec 93F9940
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:32.74mm; External Width - Metric:91mm; External Depth - Metric:146mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:32.74mm; External Width - Metric:91mm; External Depth - Metric:146mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 93F9940
Product Name Enclosure, Hand Held, Plastic, Black; Enclosure Type Pactec
Length 1.29 inch (32.74 mm)
Unlock Full Specs
to access all available technical data

Similar Products