PacTec Enclosure, Hand Held, Plastic, Bone; Enclosure Type Pactec HML-9VB-ET BONE KIT

Description
ENCLOSURE, HAND HELD, PLASTIC, BONE; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:38.1mm; External Width - Metric:69mm; External Depth - Metric:117mm; IP Rating:-; Body Color:Bone; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, PLASTIC, BONE; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:38.1mm; External Width - Metric:69mm; External Depth - Metric:117mm; IP Rating:-; Body Color:Bone; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Bone; Enclosure Type Pactec - 93F9947 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Bone; Enclosure Type Pactec
93F9947
Enclosure, Hand Held, Plastic, Bone; Enclosure Type Pactec 93F9947
ENCLOSURE, HAND HELD, PLASTIC, BONE; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:38.1mm; External Width - Metric:69mm; External Depth - Metric:117mm; IP Rating:-; Body Color:Bone; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, BONE; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:38.1mm; External Width - Metric:69mm; External Depth - Metric:117mm; IP Rating:-; Body Color:Bone; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 93F9947
Product Name Enclosure, Hand Held, Plastic, Bone; Enclosure Type Pactec
Length 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
Phenolic Instrument Case - 700 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.25 inch (159 mm)
View Details
2 suppliers
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4262 - Newark, An Avnet Company
Specs
Length 0.7870 inch (19.99 mm)
Width 3.5 inch (89 mm)
Depth 5.12 inch (130 mm)
View Details