PacTec Kit, Enclosure; ABS Plastic; 2X Assembly; 3.798 in.; 0.9 in.; 2.373 in. HM-9VB-039-K

Description
HM Series Enclosures Options include removable panels and battery compartments. ABS 94HB. 0.900 " Height and 2.373 " Width.
Datasheet
Description
HM Series Enclosures Options include removable panels and battery compartments. ABS 94HB. 0.900 " Height and 2.373 " Width.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kit, Enclosure; ABS Plastic; 2X Assembly; 3.798 in.; 0.9 in.; 2.373 in. - 70080046 - Allied Electronics, Inc.
Fort Worth, TX, USA
Kit, Enclosure; ABS Plastic; 2X Assembly; 3.798 in.; 0.9 in.; 2.373 in.
70080046
Kit, Enclosure; ABS Plastic; 2X Assembly; 3.798 in.; 0.9 in.; 2.373 in. 70080046
HM Series Enclosures Options include removable panels and battery compartments. ABS 94HB. 0.900 " Height and 2.373 " Width.

HM Series Enclosures
Options include removable panels and battery compartments. ABS 94HB.
0.900 " Height and 2.373 " Width.

Supplier's Site
Enclosure, Hand Held, Plastic, Bone; Enclosure Type Pactec - 89F3981 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Bone; Enclosure Type Pactec
89F3981
Enclosure, Hand Held, Plastic, Bone; Enclosure Type Pactec 89F3981
ENCLOSURE, HAND HELD, PLASTIC, BONE; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:25.4mm; External Width - Metric:61mm; External Depth - Metric:96mm; IP Rating:-; Body Color:Bone; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, BONE; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:25.4mm; External Width - Metric:61mm; External Depth - Metric:96mm; IP Rating:-; Body Color:Bone; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 70080046 89F3981
Product Name Kit, Enclosure; ABS Plastic; 2X Assembly; 3.798 in.; 0.9 in.; 2.373 in. Enclosure, Hand Held, Plastic, Bone; Enclosure Type Pactec
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Robust 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 to 5.22 inch (43.94 to 133 mm)
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSG4 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
5 suppliers
Ergonomic High Gloss Handheld Enclosures - STYLE-CASE - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 4.84 to 6.54 inch (123 to 166 mm)
View Details