PacTec Enclosure, Utility Box, Abs, Black; Enclosure Type Pactec FXT-2535-000-K

Description
ENCLOSURE, UTILITY BOX, ABS, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:32.39mm; External Width - Metric:64mm; External Depth - Metric:89mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, UTILITY BOX, ABS, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:32.39mm; External Width - Metric:64mm; External Depth - Metric:89mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Utility Box, Abs, Black; Enclosure Type Pactec - 73T5165 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility Box, Abs, Black; Enclosure Type Pactec
73T5165
Enclosure, Utility Box, Abs, Black; Enclosure Type Pactec 73T5165
ENCLOSURE, UTILITY BOX, ABS, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:32.39mm; External Width - Metric:64mm; External Depth - Metric:89mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, UTILITY BOX, ABS, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:32.39mm; External Width - Metric:64mm; External Depth - Metric:89mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 73T5165
Product Name Enclosure, Utility Box, Abs, Black; Enclosure Type Pactec
Length 1.28 inch (32.39 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Heat-Sink Aluminum Enclosure - HY Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; PC Enclosures
Shape Rectangular
Length 9.06 to 16.93 inch (230 to 430 mm)
View Details
System enclosure - 850-816/002-000 - WAGO
Specs
Length 4.72 inch (120 mm)
Width 15.75 inch (400 mm)
Depth 7.87 inch (200 mm)
View Details
2 suppliers
General Purpose Enclosures - 1228929 - RS Components, Ltd.
Specs
Shape Rectangular
Length 14.17 inch (360 mm)
Width 14.17 inch (360 mm)
View Details