A range of electronic enclosures with a solid ABS lid, designed for a broad range of applications.
⢠Lid and Base moulded in ABS. ⢠Lid mounted by four M3 machine screws. ⢠Brass inserts in base for repetitive removal of the lid. ⢠Low draught angle for mounting control elements on side walls. ⢠Polished finish for ease of cleaning. ⢠Excellent properties for machining. ⢠Integral mounting guides to accept 1.6mm PCBs. ⢠PCB adaptors (included) for horizontal PCB mounting (except for stock number. 505 -555). ⢠Withstand temperatures to 85°C. ⢠Flammability rating of UL94-HB
Body Material = ABS
Series = FLX
Shielded = No
Electronic Enclosure Kit, Black Finish
Utility enclosures with mounting flange option. Flame retardant material ABS 94VO.
Cap screw type
ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:Plastic; External Height - Metric:28.58mm; External Width - Metric:64mm; External Depth - Metric:89mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
RS Components, Ltd. | Allied Electronics, Inc. | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
Product Number | 1047304 | 70079992 | 16F1940 |
Product Name | Enclosure, Electronic; 94 VO; Black; Cap Screw; 3.5 in.; 1.275 in.; 2.5 in. | Enclosure, Utility, Plastic, Black; Enclosure Type Pactec | |
Material | ABS | 94 VO | Plastic |