PLASTIC CONNECTOR COVER; Body Color:Bone; Connector Shell Size:DB; D Sub Shell Size:DB; Enclosure Material:Plastic; External Depth:2.624"; External Height:0.8"; External Width:1.7"; Leaded Process Compatible:Yes; Panel Height:0.8" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cabinets and Casework |
| Product Number | 91F5260 |
| Product Name | Plastic Connector Cover; Body Color Pactec |
| Material | Plastic Laminate |