ENCLOSURE, DESK TOP, PLASTIC, BLACK; Enclosure Type:Desktop; Enclosure Material:Plastic; External Height - Metric:65.7mm; External Width - Metric:162mm; External Depth - Metric:241mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 89F3990 |
| Product Name | Enclosure, Desk Top, Plastic, Black; Enclosure Type Pactec |
| Length | 2.59 inch (65.7 mm) |