ENCLOSURE, DESK TOP, PLASTIC, BONE; Enclosure Type:Desktop; Enclosure Material:Plastic; External Height - Metric:38.1mm; External Width - Metric:129mm; External Depth - Metric:133mm; IP Rating:-; Body Color:Bone; NEMA Rating:- RoHS Compliant: Yes
5.250 in. Length, UL 94-HB Rated ABS , Plastic Cases
Desktop enclosures with removable panels for easy modifications. ABS 94HB.
The color of the case is PC bone.
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 89F4018 | 70079923 |
| Product Name | Enclosure, Desk Top, Plastic, Bone; Enclosure Type Pactec | Case, Plastic; ABS; PC Bone; 5.25 in.; 2.25 in.; 5.08 in.; UL 94-HB Rated |
| Length | 1.5 inch (38.1 mm) | 5.25 inch (133 mm) |
| Width | 5.08 inch (129 mm) | 5.08 inch (129 mm) |
| Depth | 5.24 inch (133 mm) |