ENCLOSURE, DESKTOP, PLASTIC, BONE; Enclosure Type:Desktop; Enclosure Material:Plastic; External Height - Metric:108.2mm; External Width - Metric:0mm; IP Rating:-; Body Color:Bone; NEMA Rating:-; External Height - Imperial:4.3" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 89F3883 |
| Product Name | Enclosure, Desktop, Plastic, Bone; Enclosure Type Pactec |
| Length | 4.26 inch (108 mm) |