PacTec Enclosure, Desktop, Plastic, Bone; Enclosure Type Pactec CH-23 BONE KIT

Description
ENCLOSURE, DESKTOP, PLASTIC, BONE; Enclosure Type:Desktop; Enclosure Material:Plastic; Body Color:Bone; External Height - Imperial:3.69"; External Height - Metric:94mm; External Width - Imperial:8.5"; External Width - Metric:216mm RoHS Compliant: Yes
Description
ENCLOSURE, DESKTOP, PLASTIC, BONE; Enclosure Type:Desktop; Enclosure Material:Plastic; Body Color:Bone; External Height - Imperial:3.69"; External Height - Metric:94mm; External Width - Imperial:8.5"; External Width - Metric:216mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Desktop, Plastic, Bone; Enclosure Type Pactec - 89F3774 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Desktop, Plastic, Bone; Enclosure Type Pactec
89F3774
Enclosure, Desktop, Plastic, Bone; Enclosure Type Pactec 89F3774
ENCLOSURE, DESKTOP, PLASTIC, BONE; Enclosure Type:Desktop; Enclosure Material:Plastic; Body Color:Bone; External Height - Imperial:3.69"; External Height - Metric:94mm; External Width - Imperial:8.5"; External Width - Metric:216mm RoHS Compliant: Yes

ENCLOSURE, DESKTOP, PLASTIC, BONE; Enclosure Type:Desktop; Enclosure Material:Plastic; Body Color:Bone; External Height - Imperial:3.69"; External Height - Metric:94mm; External Width - Imperial:8.5"; External Width - Metric:216mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 89F3774
Product Name Enclosure, Desktop, Plastic, Bone; Enclosure Type Pactec
Material Plastic Laminate
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Door cabinets - R5AHE-3803 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty
Material Steel
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details