PacTec Enclosure, Desktop, Plastic, Black; Enclosure Type Pactec CF-225-BLACK KIT

Description
ENCLOSURE, DESKTOP, PLASTIC, BLACK; Enclosure Type:Desktop; Enclosure Material:Plastic; External Height - Metric:67.3mm; External Width - Metric:212mm; External Depth - Metric:231mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, DESKTOP, PLASTIC, BLACK; Enclosure Type:Desktop; Enclosure Material:Plastic; External Height - Metric:67.3mm; External Width - Metric:212mm; External Depth - Metric:231mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Desktop, Plastic, Black; Enclosure Type Pactec - 91F5234 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Desktop, Plastic, Black; Enclosure Type Pactec
91F5234
Enclosure, Desktop, Plastic, Black; Enclosure Type Pactec 91F5234
ENCLOSURE, DESKTOP, PLASTIC, BLACK; Enclosure Type:Desktop; Enclosure Material:Plastic; External Height - Metric:67.3mm; External Width - Metric:212mm; External Depth - Metric:231mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, DESKTOP, PLASTIC, BLACK; Enclosure Type:Desktop; Enclosure Material:Plastic; External Height - Metric:67.3mm; External Width - Metric:212mm; External Depth - Metric:231mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 91F5234
Product Name Enclosure, Desktop, Plastic, Black; Enclosure Type Pactec
Length 2.65 inch (67.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pcb Box Enclosure, Aluminium, Silver; Enclosure Type Takachi - 30AH0014 - Newark, An Avnet Company
Specs
Length 1.57 inch (40 mm)
Width 3.74 inch (95 mm)
Depth 5.51 inch (140 mm)
View Details
Junction Boxes - 116946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
Interlinking block - CPX-M-GE-EV-S-PP-5POL - Festo Corporation
Specs
Type Junction Box
Material Aluminum
View Details