PacTec Enclosure, Desktop, Plastic, Bone; Enclosure Type Pactec BM-2-039-K

Description
ENCLOSURE, DESKTOP, PLASTIC, BONE; Enclosure Type:Desktop; Enclosure Material:Plastic; External Height - Metric:60.5mm; External Width - Metric:264mm; External Depth - Metric:191mm; IP Rating:-; Body Color:Bone; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, DESKTOP, PLASTIC, BONE; Enclosure Type:Desktop; Enclosure Material:Plastic; External Height - Metric:60.5mm; External Width - Metric:264mm; External Depth - Metric:191mm; IP Rating:-; Body Color:Bone; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Desktop, Plastic, Bone; Enclosure Type Pactec - 29C8262 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Desktop, Plastic, Bone; Enclosure Type Pactec
29C8262
Enclosure, Desktop, Plastic, Bone; Enclosure Type Pactec 29C8262
ENCLOSURE, DESKTOP, PLASTIC, BONE; Enclosure Type:Desktop; Enclosure Material:Plastic; External Height - Metric:60.5mm; External Width - Metric:264mm; External Depth - Metric:191mm; IP Rating:-; Body Color:Bone; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, DESKTOP, PLASTIC, BONE; Enclosure Type:Desktop; Enclosure Material:Plastic; External Height - Metric:60.5mm; External Width - Metric:264mm; External Depth - Metric:191mm; IP Rating:-; Body Color:Bone; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 29C8262
Product Name Enclosure, Desktop, Plastic, Bone; Enclosure Type Pactec
Length 2.38 inch (60.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure, Multipurpose, Abs, Grey; Enclosure Type Takachi - 38AC2587 - Newark, An Avnet Company
Specs
Length 1.38 inch (35 mm)
Width 2.95 inch (75 mm)
Depth 3.94 inch (100 mm)
View Details
Junction Boxes - 117286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 22.64 inch (575 mm)
View Details
Interlinking block - CPX-M-GE-EV - Festo Corporation
Specs
Type Junction Box
Material Aluminum
View Details