Labfacility Thermocouple, K Type, 2M, 220 Deg C; Thermocouple Type Labfacility XF-968-FAR

Description
THERMOCOUPLE, K TYPE, 2M, 220 DEG C; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:220°C; Sensor Body Material:-; Lead Length:2m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE, K TYPE, 2M, 220 DEG C; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:220°C; Sensor Body Material:-; Lead Length:2m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple, K Type, 2M, 220 Deg C; Thermocouple Type Labfacility - 15AC9002 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, K Type, 2M, 220 Deg C; Thermocouple Type Labfacility
15AC9002
Thermocouple, K Type, 2M, 220 Deg C; Thermocouple Type Labfacility 15AC9002
THERMOCOUPLE, K TYPE, 2M, 220 DEG C; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:220°C; Sensor Body Material:-; Lead Length:2m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

THERMOCOUPLE, K TYPE, 2M, 220 DEG C; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:220°C; Sensor Body Material:-; Lead Length:2m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 15AC9002
Product Name Thermocouple, K Type, 2M, 220 Deg C; Thermocouple Type Labfacility
Sensed Temperature ? to 428 F (? to 220 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 3429454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 1382 F (750 C)
Base, Noble and Refractory Metal Type K
Diameter or Width Range 0.1181 inch (3 mm)
View Details
Temperature Sensor SensyTemp - TSP100 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Sensed Temperature -321 to 2012 F (-196 to 1100 C)
Probe Configuration Penetration (Needle) Probe
View Details
1-channel extension type K with PUR thermocouple cable and miniature plug / miniature socket, suitable for cable tracks -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -13 to 194 F (-25 to 90 C)
Base, Noble and Refractory Metal Type K
Diameter or Width Range 0.1417 inch (3.6 mm)
View Details
Thermocouples for ASM Epsilon® Reactors -  - Conax Technologies
Specs
Configuration Grounded Thermocouple; Ungrounded Thermocouple
Probe Configuration Curved Probe
Diameter or Width Range 0.0200 to 0.0590 inch (0.5080 to 1.5 mm)
View Details