Labfacility Thermocouple Probe, Pt100, 1M, M16; Length Labfacility XF-947-FAR

Description
THERMOCOUPLE PROBE, PT100, 1M, M16; Length:1m; External Diameter:-; Probe/Pocket Body Material:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Signal Conditioner Input:Thermocouple; Signal Conditioner Mounting:Wall Mount; Signal RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE PROBE, PT100, 1M, M16; Length:1m; External Diameter:-; Probe/Pocket Body Material:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Signal Conditioner Input:Thermocouple; Signal Conditioner Mounting:Wall Mount; Signal RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Probe, Pt100, 1M, M16; Length Labfacility - 15AC8981 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Probe, Pt100, 1M, M16; Length Labfacility
15AC8981
Thermocouple Probe, Pt100, 1M, M16; Length Labfacility 15AC8981
THERMOCOUPLE PROBE, PT100, 1M, M16; Length:1m; External Diameter:-; Probe/Pocket Body Material:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Signal Conditioner Input:Thermocouple; Signal Conditioner Mounting:Wall Mount; Signal RoHS Compliant: Yes

THERMOCOUPLE PROBE, PT100, 1M, M16; Length:1m; External Diameter:-; Probe/Pocket Body Material:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Signal Conditioner Input:Thermocouple; Signal Conditioner Mounting:Wall Mount; Signal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 15AC8981
Product Name Thermocouple Probe, Pt100, 1M, M16; Length Labfacility
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Nozzle Melt Thermocouples and RTDs - Plastic -  - Pyromation
Specs
Base, Noble and Refractory Metal Type E (optional feature); J; K (optional feature); T (optional feature)
Element Configuration Single Element
Probe Configuration Straight Probe (optional feature); Flexible Probe (optional feature); Angled Probe (optional feature)
View Details
Thermocouple Assemblies with B-Series Terminal Head -  - Conax Technologies
Specs
Sensed Temperature -328 to 4199 F (-200 to 2315 C)
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature); C (optional feature)
View Details
Thermocouple Well Assemblies - B100 - Thermon, Inc
Specs
Base, Noble and Refractory Metal Type J; K
Probe Configuration Straight Probe
Sensor Termination Type Plug or Quick Connect (optional feature)
View Details