Labfacility Thermocouple, K Type, 20Mm, 400 Deg C; Thermocouple Type Labfacility XF-946-FAR

Description
THERMOCOUPLE, K TYPE, 20MM, 400 DEG C; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:400°C; Sensor Body Material:-; Lead Length:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE, K TYPE, 20MM, 400 DEG C; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:400°C; Sensor Body Material:-; Lead Length:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple, K Type, 20Mm, 400 Deg C; Thermocouple Type Labfacility - 15AC8980 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, K Type, 20Mm, 400 Deg C; Thermocouple Type Labfacility
15AC8980
Thermocouple, K Type, 20Mm, 400 Deg C; Thermocouple Type Labfacility 15AC8980
THERMOCOUPLE, K TYPE, 20MM, 400 DEG C; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:400°C; Sensor Body Material:-; Lead Length:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

THERMOCOUPLE, K TYPE, 20MM, 400 DEG C; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:400°C; Sensor Body Material:-; Lead Length:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 15AC8980
Product Name Thermocouple, K Type, 20Mm, 400 Deg C; Thermocouple Type Labfacility
Sensed Temperature ? to 752 F (? to 400 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Handheld Thermocouple Probe - Accessories -  - Pyromation
Specs
Base, Noble and Refractory Metal Type J (optional feature); K (optional feature); T (optional feature)
Element Configuration Single Element
Probe Configuration Straight Probe
View Details
Conax Sensor Probes with 90° Bends -  - Conax Technologies
Specs
Probe Configuration Angled Probe
Diameter or Width Range 0.0620 to 0.3750 inch (1.57 to 9.52 mm)
View Details
Thermocouple Well Assemblies - B100 - Thermon, Inc
Specs
Base, Noble and Refractory Metal Type J; K
Probe Configuration Straight Probe
Sensor Termination Type Plug or Quick Connect (optional feature)
View Details