Labfacility Thermocouple, J Type, 20Mm, 400 Deg C; Thermocouple Type Labfacility XF-945-FAR

Description
THERMOCOUPLE, J TYPE, 20MM, 400 DEG C; Thermocouple Type:J; Sensing Temperature Min:-; Sensing Temperature Max:400°C; Sensor Body Material:-; Lead Length:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE, J TYPE, 20MM, 400 DEG C; Thermocouple Type:J; Sensing Temperature Min:-; Sensing Temperature Max:400°C; Sensor Body Material:-; Lead Length:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple, J Type, 20Mm, 400 Deg C; Thermocouple Type Labfacility - 15AC8979 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, J Type, 20Mm, 400 Deg C; Thermocouple Type Labfacility
15AC8979
Thermocouple, J Type, 20Mm, 400 Deg C; Thermocouple Type Labfacility 15AC8979
THERMOCOUPLE, J TYPE, 20MM, 400 DEG C; Thermocouple Type:J; Sensing Temperature Min:-; Sensing Temperature Max:400°C; Sensor Body Material:-; Lead Length:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

THERMOCOUPLE, J TYPE, 20MM, 400 DEG C; Thermocouple Type:J; Sensing Temperature Min:-; Sensing Temperature Max:400°C; Sensor Body Material:-; Lead Length:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 15AC8979
Product Name Thermocouple, J Type, 20Mm, 400 Deg C; Thermocouple Type Labfacility
Sensed Temperature ? to 752 F (? to 400 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Nozzle Melt Thermocouples and RTDs - Plastic -  - Pyromation
Specs
Base, Noble and Refractory Metal Type E (optional feature); J; K (optional feature); T (optional feature)
Element Configuration Single Element
Probe Configuration Straight Probe (optional feature); Flexible Probe (optional feature); Angled Probe (optional feature)
View Details
Thermocouple Assemblies with T3/T4 Leadwire Termination -  - Conax Technologies
Specs
Sensed Temperature -328 to 4199 F (-200 to 2315 C)
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature); C (optional feature)
View Details
Thermocouple Well Assemblies - B100 - Thermon, Inc
Specs
Base, Noble and Refractory Metal Type J; K
Probe Configuration Straight Probe
Sensor Termination Type Plug or Quick Connect (optional feature)
View Details