Labfacility Thermocouple Probe, Pt1000, 500Mm; Length Labfacility XF-939-FAR

Description
THERMOCOUPLE PROBE, PT1000, 500MM; Length:500mm; External Diameter:2mm; Probe/Pocket Body Material:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
THERMOCOUPLE PROBE, PT1000, 500MM; Length:500mm; External Diameter:2mm; Probe/Pocket Body Material:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Thermocouple Probe, Pt1000, 500mm from Labfacility is designed for precise temperature measurement in various applications. It features a thin film platinum resistance sensor with a nominal resistance of 1000Ω at 0°C, suitable for a temperature range of -50°C to +250°C. The probe is constructed with Teflon® insulated, stranded conductors and is available in a 2-wire configuration. It conforms to IEC 60751:2008 standards, ensuring reliability and accuracy. The probe is suitable for air, surface, and immersion applications, provided it is protected from corrosive substances. Its fast response time and vibration resistance make it a versatile choice for engineers requiring dependable temperature sensing solutions.

Datasheet Summary
Powered by GS/AI

The Thermocouple Probe, Pt1000, 500mm from Labfacility is designed for precise temperature measurement in various applications. It features a thin film platinum resistance sensor with a nominal resistance of 1000Ω at 0°C, suitable for a temperature range of -50°C to +250°C. The probe is constructed with Teflon® insulated, stranded conductors and is available in a 2-wire configuration. It conforms to IEC 60751:2008 standards, ensuring reliability and accuracy. The probe is suitable for air, surface, and immersion applications, provided it is protected from corrosive substances. Its fast response time and vibration resistance make it a versatile choice for engineers requiring dependable temperature sensing solutions.

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Probe, Pt1000, 500Mm; Length Labfacility - 15AC8973 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Probe, Pt1000, 500Mm; Length Labfacility
15AC8973
Thermocouple Probe, Pt1000, 500Mm; Length Labfacility 15AC8973
THERMOCOUPLE PROBE, PT1000, 500MM; Length:500mm; External Diameter:2mm; Probe/Pocket Body Material:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

THERMOCOUPLE PROBE, PT1000, 500MM; Length:500mm; External Diameter:2mm; Probe/Pocket Body Material:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 15AC8973
Product Name Thermocouple Probe, Pt1000, 500Mm; Length Labfacility
Diameter or Width Range 0.0787 inch (2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Measurement on Surfaces, Surface thermocouple with welding bead -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Base, Noble and Refractory Metal Type J; K; N; T
Probe Configuration Surface
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Thermocouple Probes: 100895 Series Probes -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Base, Noble and Refractory Metal Type K; T
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details