Labfacility Thermocouple, K, 1M, +250+C; Thermocouple Type Labfacility XF-321-FAR

Description
THERMOCOUPLE, K, 1M, +250+C; Thermocouple Type:K; Sensing Temperature Min:-75°C; Sensing Temperature Max:+250°C; Sensor Body Material:-; Lead Length - Imperial:40"; Lead Length - Metric:1m; Probe Length - Imperial:-; Lead Length:1m RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE, K, 1M, +250+C; Thermocouple Type:K; Sensing Temperature Min:-75°C; Sensing Temperature Max:+250°C; Sensor Body Material:-; Lead Length - Imperial:40"; Lead Length - Metric:1m; Probe Length - Imperial:-; Lead Length:1m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple, K, 1M, +250+C; Thermocouple Type Labfacility - 15J1022 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, K, 1M, +250+C; Thermocouple Type Labfacility
15J1022
Thermocouple, K, 1M, +250+C; Thermocouple Type Labfacility 15J1022
THERMOCOUPLE, K, 1M, +250+C; Thermocouple Type:K; Sensing Temperature Min:-75°C; Sensing Temperature Max:+250°C; Sensor Body Material:-; Lead Length - Imperial:40"; Lead Length - Metric:1m; Probe Length - Imperial:-; Lead Length:1m RoHS Compliant: Yes

THERMOCOUPLE, K, 1M, +250+C; Thermocouple Type:K; Sensing Temperature Min:-75°C; Sensing Temperature Max:+250°C; Sensor Body Material:-; Lead Length - Imperial:40"; Lead Length - Metric:1m; Probe Length - Imperial:-; Lead Length:1m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 15J1022
Product Name Thermocouple, K, 1M, +250+C; Thermocouple Type Labfacility
Sensed Temperature -103 to 482 F (-75 to 250 C)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Measurement in Liquids, Fuel thermocouple -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Base, Noble and Refractory Metal Type J; K
Diameter or Width Range 0.0197 inch (0.5000 mm)
View Details
Industrial Thermocouples Weatherproof Head with Spring-Loaded Sheath and Union - THERMOCOUPLE/STYLE 45 - United Electric Controls Company
Specs
Application Options Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details