Labfacility Thermocouple, Type J, -75 To 250Deg C; Thermocouple Type Labfacility XF-1558-FAR

Description
THERMOCOUPLE, TYPE J, -75 TO 250DEG C; Thermocouple Type:J; Sensing Temperature Min:-75°C; Sensing Temperature Max:250°C; Sensor Body Material:-; Lead Length - Imperial:3.3ft; Lead Length - Metric:1m; Probe Length - Imperial:- RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE, TYPE J, -75 TO 250DEG C; Thermocouple Type:J; Sensing Temperature Min:-75°C; Sensing Temperature Max:250°C; Sensor Body Material:-; Lead Length - Imperial:3.3ft; Lead Length - Metric:1m; Probe Length - Imperial:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple, Type J, -75 To 250Deg C; Thermocouple Type Labfacility - 96AJ0709 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, Type J, -75 To 250Deg C; Thermocouple Type Labfacility
96AJ0709
Thermocouple, Type J, -75 To 250Deg C; Thermocouple Type Labfacility 96AJ0709
THERMOCOUPLE, TYPE J, -75 TO 250DEG C; Thermocouple Type:J; Sensing Temperature Min:-75°C; Sensing Temperature Max:250°C; Sensor Body Material:-; Lead Length - Imperial:3.3ft; Lead Length - Metric:1m; Probe Length - Imperial:- RoHS Compliant: Yes

THERMOCOUPLE, TYPE J, -75 TO 250DEG C; Thermocouple Type:J; Sensing Temperature Min:-75°C; Sensing Temperature Max:250°C; Sensor Body Material:-; Lead Length - Imperial:3.3ft; Lead Length - Metric:1m; Probe Length - Imperial:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 96AJ0709
Product Name Thermocouple, Type J, -75 To 250Deg C; Thermocouple Type Labfacility
Sensed Temperature -103 to 482 F (-75 to 250 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
 - 284110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 482 F (250 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Penetration (Needle) Probe
View Details
Conax Industry Applied High Temperature Applications -  - Conax Technologies
Specs
Diameter or Width Range 0.0020 inch (0.0508 mm)
Sensor Termination Type Plug or Quick Connect
Sheath Material Molybdenum
View Details
Thermocouple w/ Special Protection Tube - Industrial -  - Pyromation
Specs
Application Options Explosion Proof (optional feature)
Base, Noble and Refractory Metal Type N
Element Configuration Single Element; Double Element (optional feature)
View Details