Labfacility Extension Thermocouple Wire, Rtd, 25M; Thermocouple Wire Type Labfacility XF-1328-FAR

Description
EXTENSION THERMOCOUPLE WIRE, RTD, 25M; Thermocouple Wire Type:RTD; Length - Imperial:82ft; Length - Metric:25m; No. of Max Strands x Strand Size:7 x 0.2mm; Wire Gauge:-; Conductor Area CSA:0.22mm2; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
EXTENSION THERMOCOUPLE WIRE, RTD, 25M; Thermocouple Wire Type:RTD; Length - Imperial:82ft; Length - Metric:25m; No. of Max Strands x Strand Size:7 x 0.2mm; Wire Gauge:-; Conductor Area CSA:0.22mm2; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Thermocouple Wire, Rtd, 25M; Thermocouple Wire Type Labfacility - 25AJ2985 - Newark, An Avnet Company
Chicago, IL, United States
Extension Thermocouple Wire, Rtd, 25M; Thermocouple Wire Type Labfacility
25AJ2985
Extension Thermocouple Wire, Rtd, 25M; Thermocouple Wire Type Labfacility 25AJ2985
EXTENSION THERMOCOUPLE WIRE, RTD, 25M; Thermocouple Wire Type:RTD; Length - Imperial:82ft; Length - Metric:25m; No. of Max Strands x Strand Size:7 x 0.2mm; Wire Gauge:-; Conductor Area CSA:0.22mm2; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

EXTENSION THERMOCOUPLE WIRE, RTD, 25M; Thermocouple Wire Type:RTD; Length - Imperial:82ft; Length - Metric:25m; No. of Max Strands x Strand Size:7 x 0.2mm; Wire Gauge:-; Conductor Area CSA:0.22mm2; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 25AJ2985
Product Name Extension Thermocouple Wire, Rtd, 25M; Thermocouple Wire Type Labfacility
Thermocouple Type RTD
Unlock Full Specs
to access all available technical data

Similar Products

Thermoelectric Alloy - ISATHERM® PLUS - Isabellenhutte USA
Specs
Thermocouple Type K
Temperature Rating -328 to 1832 F (-200 to 1000 C)
View Details
Con-O-Clad® Bulk Thermocouple Wire -  - Conax Technologies
Specs
Thermocouple Type E; K; N; B; S; R
Diameter 0.0390 to 0.2500 inch (0.9906 to 6.35 mm)
Insulation Material Mineral (e.g., Mica)
View Details
RTD Muticonductor wire -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Gauge 24 to 26 Gauge
Insulation Material Fiberglass (optional feature); SS Overbraid, FEP
Features Metal Sheathed (optional feature)
View Details
Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 39″ length - A2332-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 39 inch (991 mm)
Temperature Rating 482 F (250 C)
View Details