Thermocouple Wire, Type Ux, 10M is a PVC insulated flat pair construction designed for general-purpose applications. It features stranded conductors with a configuration of 13 strands, each measuring 0.2mm. The wire is suitable for use in temperature measurement and process control, with an insulation rating that supports temperatures ranging from -10°C to 105°C. The color coding of the cores and jacket adheres to IEC-584-3 standards, ensuring compatibility with various thermocouple types. This product is RoHS compliant and is manufactured by Labfacility, a recognized leader in temperature sensors and thermocouple connectors.
THERMOCOUPLE WIRE, TYPE UX, 10M; Thermocouple Wire Type:UX; Length - Imperial:32.8ft; Length - Metric:10m; No. of Max Strands x Strand Size:13 x 0.2mm; Wire Gauge:-; Conductor Area CSA:-; Product Range:-; SVHC:No SVHC (1 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermocouple Wire |
| Product Number | 25AJ2980 |
| Product Name | Thermocouple Wire, Type Ux, 10M; Thermocouple Wire Type Labfacility |
| Thermocouple Type | UX |