Labfacility Thermocouple Wire, Type Vx, 25M; Thermocouple Wire Type Labfacility XF-1316-FAR

Description
THERMOCOUPLE WIRE, TYPE VX, 25M; Thermocouple Wire Type:VX; Length - Imperial:82ft; Length - Metric:25m; No. of Max Strands x Strand Size:7 x 0.2mm; Wire Gauge:-; Conductor Area CSA:-; Product Range:-; SVHC:No SVHC (15-J RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE WIRE, TYPE VX, 25M; Thermocouple Wire Type:VX; Length - Imperial:82ft; Length - Metric:25m; No. of Max Strands x Strand Size:7 x 0.2mm; Wire Gauge:-; Conductor Area CSA:-; Product Range:-; SVHC:No SVHC (15-J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Wire, Type Vx, 25M; Thermocouple Wire Type Labfacility - 25AJ2974 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, Type Vx, 25M; Thermocouple Wire Type Labfacility
25AJ2974
Thermocouple Wire, Type Vx, 25M; Thermocouple Wire Type Labfacility 25AJ2974
THERMOCOUPLE WIRE, TYPE VX, 25M; Thermocouple Wire Type:VX; Length - Imperial:82ft; Length - Metric:25m; No. of Max Strands x Strand Size:7 x 0.2mm; Wire Gauge:-; Conductor Area CSA:-; Product Range:-; SVHC:No SVHC (15-J RoHS Compliant: Yes

THERMOCOUPLE WIRE, TYPE VX, 25M; Thermocouple Wire Type:VX; Length - Imperial:82ft; Length - Metric:25m; No. of Max Strands x Strand Size:7 x 0.2mm; Wire Gauge:-; Conductor Area CSA:-; Product Range:-; SVHC:No SVHC (15-J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 25AJ2974
Product Name Thermocouple Wire, Type Vx, 25M; Thermocouple Wire Type Labfacility
Thermocouple Type VX
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouples - 2194365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.0591 inch (1.5 mm)
Length 19.69 inch (500 mm)
View Details
Thermoelectric Alloy - NISIL - Isabellenhutte USA
Specs
Thermocouple Type N
Temperature Rating -328 to 104 F (-200 to 40 C)
View Details
Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 96″ length - A2333-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 96 inch (2438 mm)
Temperature Rating 482 F (250 C)
View Details
Fiberglass Insulated Lead for Thermocouples - T2 - Conax Technologies
Specs
Diameter 0.0620 to 0.1870 inch (1.57 to 4.75 mm)
Length 60 inch (1524 mm)
Temperature Rating 700 F (371 C)
View Details