THERMOCOUPLE WIRE, TYPE UX, 50M; Thermocouple Wire Type:UX; Length - Imperial:164ft; Length - Metric:50m; No. of Max Strands x Strand Size:13 x 0.2mm; Wire Gauge:-; Conductor Area CSA:-; Product Range:-; SVHC:No SVHC (15 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermocouple Wire |
| Product Number | 25AJ2957 |
| Product Name | Thermocouple Wire, Type Ux, 50M; Thermocouple Wire Type Labfacility |
| Thermocouple Type | UX |