Labfacility Thermocouple Wire, Type Kx, 25M; Thermocouple Wire Type Labfacility XF-1295-FAR

Description
THERMOCOUPLE WIRE, TYPE KX, 25M; Thermocouple Wire Type:KX; Length - Imperial:82ft; Length - Metric:25m; No. of Max Strands x Strand Size:7 x 0.2mm; Wire Gauge:-; Conductor Area CSA:-; Product Range:-; SVHC:No SVHC (15-J RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE WIRE, TYPE KX, 25M; Thermocouple Wire Type:KX; Length - Imperial:82ft; Length - Metric:25m; No. of Max Strands x Strand Size:7 x 0.2mm; Wire Gauge:-; Conductor Area CSA:-; Product Range:-; SVHC:No SVHC (15-J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Wire, Type Kx, 25M; Thermocouple Wire Type Labfacility - 25AJ2953 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, Type Kx, 25M; Thermocouple Wire Type Labfacility
25AJ2953
Thermocouple Wire, Type Kx, 25M; Thermocouple Wire Type Labfacility 25AJ2953
THERMOCOUPLE WIRE, TYPE KX, 25M; Thermocouple Wire Type:KX; Length - Imperial:82ft; Length - Metric:25m; No. of Max Strands x Strand Size:7 x 0.2mm; Wire Gauge:-; Conductor Area CSA:-; Product Range:-; SVHC:No SVHC (15-J RoHS Compliant: Yes

THERMOCOUPLE WIRE, TYPE KX, 25M; Thermocouple Wire Type:KX; Length - Imperial:82ft; Length - Metric:25m; No. of Max Strands x Strand Size:7 x 0.2mm; Wire Gauge:-; Conductor Area CSA:-; Product Range:-; SVHC:No SVHC (15-J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 25AJ2953
Product Name Thermocouple Wire, Type Kx, 25M; Thermocouple Wire Type Labfacility
Thermocouple Type KX
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouples - 2394532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.0394 inch (1 mm)
Length 394 inch (10000 mm)
View Details
Thermoelectric Alloy - E-Copper - Isabellenhutte USA
Specs
Thermocouple Type T
Temperature Rating -328 to 662 F (-200 to 350 C)
View Details
Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 39″ length - A2332-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 39 inch (991 mm)
Temperature Rating 482 F (250 C)
View Details
Con-O-Clad® Bulk Thermocouple Wire -  - Conax Technologies
Specs
Thermocouple Type E; K; N; B; S; R
Diameter 0.0390 to 0.2500 inch (0.9906 to 6.35 mm)
Insulation Material Mineral (e.g., Mica)
View Details