Labfacility Thermocouple Wire, Type Kx, 50M; Thermocouple Wire Type Labfacility XF-1292-FAR

Description
THERMOCOUPLE WIRE, TYPE KX, 50M; Thermocouple Wire Type:KX; Length - Imperial:164ft; Length - Metric:50m; No. of Max Strands x Strand Size:7 x 0.2mm; Wire Gauge:-; Conductor Area CSA:-; Product Range:-; SVHC:No SVHC (15- RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE WIRE, TYPE KX, 50M; Thermocouple Wire Type:KX; Length - Imperial:164ft; Length - Metric:50m; No. of Max Strands x Strand Size:7 x 0.2mm; Wire Gauge:-; Conductor Area CSA:-; Product Range:-; SVHC:No SVHC (15- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Wire, Type Kx, 50M; Thermocouple Wire Type Labfacility - 25AJ2950 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, Type Kx, 50M; Thermocouple Wire Type Labfacility
25AJ2950
Thermocouple Wire, Type Kx, 50M; Thermocouple Wire Type Labfacility 25AJ2950
THERMOCOUPLE WIRE, TYPE KX, 50M; Thermocouple Wire Type:KX; Length - Imperial:164ft; Length - Metric:50m; No. of Max Strands x Strand Size:7 x 0.2mm; Wire Gauge:-; Conductor Area CSA:-; Product Range:-; SVHC:No SVHC (15- RoHS Compliant: Yes

THERMOCOUPLE WIRE, TYPE KX, 50M; Thermocouple Wire Type:KX; Length - Imperial:164ft; Length - Metric:50m; No. of Max Strands x Strand Size:7 x 0.2mm; Wire Gauge:-; Conductor Area CSA:-; Product Range:-; SVHC:No SVHC (15- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 25AJ2950
Product Name Thermocouple Wire, Type Kx, 50M; Thermocouple Wire Type Labfacility
Thermocouple Type KX
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouples - 1741665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Diameter 0.1181 inch (3 mm)
Length 5.91 inch (150 mm)
View Details
Thermocouple Wire -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature)
Temperature Rating 32 to 3100 F (0.0 to 1704 C)
Features Extension Wire (optional feature); Metal Sheathed (optional feature)
View Details